Enabling Borderless Networks at the Branch
The Cisco 1941 Integrated Services Router (ISR) delivers highly secure data, mobility, and application services. Key features include:
Note:
Release Date: 15-OCT-2009
Redundant Power Supply: No
AC Input Voltage: 100 to 240 V ~
Power Supply: AC; PoE (Internal)
USB Console Port (Type B) (up to 115.2 kbps): 1
Dimensions (HxWxD): 3.5 in x 13.5 in x 11.5 in
AC Input Current: 1.5 - 0.6 range (max AC power supply)
AC Input Surge Current: < 50A
Integrated WAN Ports: 2 GE
Serial Auxiliary Port (up to 115.2 kbps: 1
Modular LAN Switchports (with optional PoE): 11
Serial Console Port (up to 115.2 kbps): 1
AC Input Frequency: 47 to 63 Hz
RJ-45-Based Ports: 2
Rack Units: 2 RU