LX900 Label Printer

LX900 is Primera’s newest, fastest and most economical to operate color label printer. It utilizes the latest in high-resolution inkjet technology to print brilliant, colorful labels for your products, boxes and packaging. Individual ink cartridges for each color let you replace only the colors that need replacing. You’ll save time and money on every job you print.

Manufacturer Part Number
74415
EAN/UPC
0665188744155,665188744155
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

LX900 Color Label Printer Specifications

Print Method:: Thermal inkjet with Primera Imaging Perfection enhancements
Print Resolutions:: Up to 4800 dpi
Print Speeds:: Draft Mode: 4.5” per second
Normal Mode: 1.8” per second
High Quality Mode: 0.8” per second
Print Head:: Replaceable Print Head
Inks:: Individual ink cartridges for Cyan, Magenta, Yellow and Black
Colors:: 16.7 million
Color Matching:: Z-Color™ Color Matching Software
Max. Print Width:: 8.25" (210mm)
Media Width:: 8.375" (213mm)
Media Types:: Roll-fed pressure-sensitive labels, or roll-fed tags
Media Sensing:: Moveable see-through sensor for die-cut labels;
reflective sensor for labels and tags with black stripe;
can use continuous and pre-printed labels and tags
Supply Roll:: 6" (152mm) maximum diameter on 3" (76mm) core.
Ink Level Warning:: Calculates actual number of prints remaining based upon ink usage of graphics being printed (patent-pending)
Indicator Lights:: Power, Pause, Ink
Controls:: Pause, Feed, Unload
Operating Systems:: Windows Vista/7/8/10 or Mac® OS X 10.6 – 10.10
Data Interface:: USB 2.0; External Control Port
Label Design Software:: BarTender UltraLite Primera Edition included. Can also be used with most other popular label design and graphics software programs
Electrical Rating:: 12VDC, 5.0A
Power Requirements:: 100-240VAC, 50/60 Hz, 60 watts
Certifications:: UL, UL-C, CE, FCC Class B
Weight:: 36.5 lbs. (16.6 kg)
Dimensions:: 17.25"W x 9.1"H x 17.25"D
(438mmW x 231mmH x 438mmD)