Tablet Floor Stand

Secure your iPad, iPad 2, iPad 3 or other tablet

The Tablet Floor Stand is the perfect fit for showrooms, museums and kiosks to provide a secure, mobile, and beautifully-crafted means for mounting an iPad, iPad 2, iPad 3,  iPad 4, iPad Air 1, or iPad Air 2 near your products or display.

The Tablet Floor Stand comes with a 12" diameter powder coated steel base.

Manufacturer Part Number
020001-1000-14000
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Screen Tilt: 180 degrees
Capacity: 8 kg (17 lbs)
Range: Post is 1000 mm (39 in) high
Base: Base diameter of 305 mm (12 in)