Printer Xpress M2830DW

Professional Performance and Simple To Use

Improve productivity and efficiency with an easy-to-use printer that delivers great results while cutting costs.

Makes Your Smartphone Even Smarter

Print wirelessly and share effortlessly with the Samsung Xpress M2830DW. All it takes is a simple tap with its advanced NFC technology and the Samsung Mobile Print App allows you to take advantage of the powerful mobile features.

Get Print On Tap!

Simply tap your NFC-enabled mobile device to the Samsung Xpress M2830DW to quickly and easily establish a Wi-Fi direct connection, so you can print virtually any content from your smartphone or tablet.

Print Wirelessly with the Samsung Mobile Print App

Release the full productivity of your mobile devices with the Samsung Mobile Print App, available for iPhone, iPad, Android, and Windows Phone devices. You can easily print directly from your mobile device to the printer over your wireless network. Unlock your full potential with a mobile solution that allows you to print images, PDFs, and the full suite of Microsoft Office documents, including Word, PowerPoint, and Excel. You can work smarter and faster by harnessing the power of advanced Samsung connectivity.

Print from Anywhere with Google Cloud Print

Google Cloud Print works on Smartphone, Tablet PC, Google Chromebooks, PC/Notebooks and Other Web connected devices. Once enabled, you can print from anywhere in world with an internet connection.

Manufacturer Part Number
SL-M2830DW/XAC
EAN/UPC
0887276683492,887276683492
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Printing

  • Print Speed (Black)

    Up to 29 ppm

  • Print Resolution (dpi)

    Up to 4,800 x 600 dpi

  • First Print Out Time (Black)

    Less than 8.5 Seconds

  • Emulation

    SPL (Samsung Print Language)/ PCL5e / PCL6

  • Duplex Printing

    Built-in

Paper Handling

  • Paper Input Capacity (Standard)

    250 sheets

  • Output Capacity

    150 sheets

  • Media Sizes

    3" x 5" – 8.5" x 14"

  • Media Type

    Plain, Thin, Thick, Thicker, Cardstock, Transparency, Pre-Printed, Recycled, Archive, Bond, Label, Envelope, Thick Envelope, Cotton, Colored

General

  • Processor

    600 MHz

  • Memory

    128 MB

  • Wireless

    Yes

  • Interface

    Hi-Speed USB 2.0, Ethernet, 802.11b/g/n Wireless, Wi-Fi Direct

  • Noise Level

    Less than 50 dBA Printing

  • Monthly Duty Cycle

    12,000 images per month

  • OS Compatibility

    Windows (32/64 bit) XP/2003/Vista/2008/7/8/2008 R2/Server 2012, Mac OS X 10.5~10.9, Various Linux, Various UNIX

  • ENERGY STAR® Certified

    Yes

  • Power Consumption (W)

    400 W (Printing), 45 W (Standby), 1.3 W (Sleep), 1.8 W (Sleep with Wi-Fi Direct), 1.2 kWH TEC, 1.3 kWh TEC (with Wi-Fi Direct)

  • Samsung Mobile Print

    Yes

  • NFC Tap & Print

    Yes

  • Google Cloud Print

    Yes

  • AirPrint

    Yes

Dimensions (W x D x H)

  • Product Dimensions (W x D x H, in)

    14.5" x 13.2" x 8.0"

  • Shipping Dimensions (W x D x H, in)

    17.8" x 16.5" x 13.0"

Weight

  • Product Weight (lb.)

    16.0 lb.

  • Shipping Weight (lb.)

    20.4 lb.

Consumables

  • Cartridge Type

    All-in-one Toner Cartridge

  • Starter Toner Yield

    1,500 pages

  • Toner Cartridge Model and Yield

    Black Standard: 700 page toner yield (MLT-D115L), Black High: 3,000 page toner yield (MLT-D115L)

  • Toner Metrics

    Declared Yields in Accordance with ISO/IEC 19752