Managed Gigabit Switch with SFP

Powerful Enterprise Switch Models

The EdgeSwitchâ„¢ Lite simultaneously processes traffic on all ports at line rate without any packet loss. Total non-blocking throughput: up to 26 Gbps for the fanless, 24-port models and up to 70 Gbps for the 48-port models.

Enterprise-Class Features

The EdgeSwitchâ„¢ Lite supports an extensive suite of advanced Layer-2 switching features and protocols, and also provides Layer-3 routing capability.

Optical Fiber Backhaul

Two SFP ports support uplinks of up to 1 Gbps. For high-capacity uplinks, each 48-port model includes two SFP+ ports for uplinks of up to 10 Gbps.

Breakthrough Value

The EdgeSwitchâ„¢ Lite provides top price/performance value: an enterprise-class switch starting at $215 USD MSRP.

Advanced UI

The comprehensive UI is easy to learn and allows administrators to configure and monitor features in a graphical user interface. For advanced users, a Command-Line Interface (CLI) is available through telnet and SSH.

Manufacturer Part Number
ES-48-LITE
EAN/UPC
0810354021862,810354021862
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

ES-48-LITE

  • Total Non-Blocking Throughput: 70 Gbps
  • Gigabit RJ45 Ports: 48
  • SFP+ Ports: 2
  • SFP Ports: 2
  • Max. Power Consumption: 56W