NetShelter SX AR3157SP Rack Cabinet

NetShelter SX cabinet and packaging system designed to safely integrate, transport, unload and deploy up to 2000 lbs (907 kg) of IT equipment. The cabinet is paired with a shock absorbing pallet, unloading ramp, and impact resistant shell. The system has been engineered, tested and approved for secure shipment of fully converged systems.

Manufacturer Part Number
AR3157SP
EAN/UPC
0731304309901,731304309901
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Physical

  • Net Weight 169.09 KG
  • Maximum Height 2258.00 mm
  • Maximum Width 750.00 mm
  • Maximum Depth 1070.00 mm
  • Shipping Weight 283.50 KG
  • Shipping Height 2451.00 mm
  • Shipping Width 1105.00 mm
  • Shipping Depth 1321.00 mm
  • Weight Capacity (static load) 1363.64 KG
  • Weight Capacity (dynamic load) 1022.73 KG
  • Minimum Mounting Depth 262.00 mm
  • Maximum Mounting Depth 915.00 mm
  • Rack Height 48U
  • Rack Width 19"
  • Color Black
  • Units per Pallet 1.00
  • Vertical Posts 16 gauge
  • Front Door 16 gauge
  • Rear Door 16 gauge
  • Roof 18 gauge
  • EIA Mounting Rails 14 gauge
  • Side Panels 18 gauge

Conformance

  • Regulatory Approvals UL 2416, UL 60950-1
  • Standard Warranty 5 year repair or replace
  • Standards EIA-310-E

Sustainable Offer Status

  • RoHS Compliant
  • REACH REACH: Contains No SVHCs