Sport Couch Earset

INTELLIGENT AUDIO COACHING

Plan, track, and analyse your cross training or other indoor work-out. Choose from more than 40 exercises, from beginner to advanced. Get in-the-moment, personalised in-ear audio coaching as you work out. Use time or repetition-based training while being motivated by your favourite music.

TRACKFIT™ MOTION SENSOR

If you combine your cross training with running, the integrated TrackFit™ motion sensor will measure distance, pace, steps, cadence and calories burned. This unique motion sensor captures detailed activity and performance data for the Jabra Sport Life app, helping you train at the right intensity.

IMMERSIVE WIRELESS MUSIC POWERED BY DOLBY®

Don’t compromise on the sound quality. Dolby™ sound enhancement brings out the true depth and clarity of your digital music, even when listening to YouTube tracks. All without wires getting in your way, allowing you to focus 100% on your work-out.

Manufacturer Part Number
100-97500000-40
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Headset type Bluetooth in-ear stereo earbuds
Noise Reduction Passive Noise Reduction: 15 dB
What is Bluetooth® wireless technology? Bluetooth wireless technology is a radio technology developed to deliver short-range wireless mobility. Bluetooth technology eliminates wires between devices, such as mobile phones and headsets, and enables communication between devices that are in close proximity to one another. Bluetooth facilitates fast, secure transmissions of both voice and data. More information is available at www.bluetooth.com or www.bluetooth.org
Bluetooth compliance Bluetooth version 4.0
Supported Bluetooth profiles Headset profi le v1.2 , hands free profi le v1.6, A2DP v1.2, AVRCP v1.4
Supported modes Headset profi le v1.2 , hands free profi le v1.6, A2DP v1.2, AVRCP v1.4
Operating range Up to 10 meters (33 feet)
Paired devices Up to 8 - connected to two at the same time (multiuse™)
Talk/Music time Up to 5.5 hours
Standby time Up to 10 days
Charging time Approximately 2 hours
Wearing style In-ear
Dimensions, main unit In-ear wearing style: H 18 x W 21 x D 32 mm (0.7 x 0.82 x 1.2 in)
Cable length 60 cm (23.6 in) / USB data cable: 31 cm (12.2 in)
Weight 16 g (0.56 oz)
Speaker size 6 mm dynamic speaker
Speaker sensitivity 94 dB SPL at 1 mW /1 kHz
Speaker impedance 16 Ω
Speaker max input power 5 mW
Speaker frequency range 20 Hz - 20 kHz
Microphone type MEMS microphone solution
Microphone frequency range 100 Hz – 8 kHz
Microphone sensitivity 14 dB +/- 3 dB (SWR)
Operating temperature -10° C to 55° C (14 F to 131 F)
Storage temperature -10° C to 65° C (14 F to 149 F)
AC power supply N/A
Charging plug dimensions 5 PIN micro USB / B Type / W 8.7 x L 5.0 x H 2.4 mm (W 0.34 x L 0.2 x H 0.1 in)
Jabra Sport Coach Wireless materials Silicone, PC/ABS, PC, PP, PET, TPE
Reliability testing IP55 Certifi ed, drop, strength, dirt, temperature & humidity tested
Pairing passkey or PIN 0000
General features NFC for easy pairing*, answer/end call, reject call, voice dialling*, last number redial*, volume control, track control, play/pause music, Voice guidance, Dolby® sound enhancement via application
What’s in the box? Jabra Sport Coach Wireless earbuds, 4 sets of eargels, 3 sets of EarWings, 2 FitClips, 1 Protective Pouch, 1 USB cable, Jabra Sound App unique registration leafl et, 1 Quick Start Guide, 1warranty leaflet, 1 warning leaflet, 1 register paper
Work-out features Activity based training, pre-defi ned training programs, interval training, target pace training, measuring time, consumed calories, distance, speed, pace, work-out start, end, time, goal achievement notifi cation through Jabra Sport Life Application
Certification Bluetooth 4.0, CE, FCC, IC, GOST, RoHS, REACH, IP55
Warranty One-year limited warranty