NVIDIA GeForce GTX 960 Graphic Card

Manufacturer Part Number
GTX 960 4GD5T OC
EAN/UPC
0824142118337,824142118337
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Graphics Processing Unit: NVIDIA GeForce GTX 960
Interface: PCI Express x16 3.0
Boost / Base Core Clock: 1241 MHz / 1178 MHz
Memory Size (MB): 4096
Memory Type: GDDR5
Memory Interface: 128 bits
Memory Clock Speed (MHz): 7010
DVI Connectors: 1 (Dual-link DVI-I), Max Resolution: 2560 x 1600 @60 Hz
HDMI Connectors: 1 (version 1.4a/2.0)
Max Resolution: 4096x2160 @24 Hz (1.4a), 3840x2160 @60 Hz (2.0)
DisplayPort: 3 (version 1.2)
Max Resolution: 4096x2160 @60 Hz
Maximum Displays: 4
HDCP Support: Y
RAMDAC speed (MHz): 400
DirectX Version Support: 12
OpenGL Version Support: 4.4
Multi-GPU Technology: SLI, 2-way
Card Dimension(mm): 273 x 130 x 37
Card Weight (g): 593
Power consumption (W): 120
Recommended PSU (W): 400
Power Connectors: 8-pin x 1
Accessories:
1x DVI to VGA Dongle
6-pin to 8-pin Power cable x 1