24 Port Gigabit Switch with Loop Detection Function

Full network supervision with 24-port LED indicators 

The GX-D1241 provides 10/100/1000 Mbps auto-sensing connectivity for Gigabit speed internet access; without the need of software for configuration—which makes installations easier and faster. The Asus Green Network features an embedded energy conservation through link down standby mode and cable length detection allowing users save up to 55% power consumption respectively. The fan-less design eliminates noise, which helps maintain a peaceful environment in the office; while its small in size, the great performance and rich features provide a cost-effective connection for small-to-medium enterprises and power users.

Through Asus Green Network Technology (802.3az EEE), the GX-D1241 switches can detect when PCs is turned off and will respond accordingly by powering down into standby mode significantly reducing power consumption up to 55%.

During switch or network loops, ASUS helps you troubleshoot issues with convenient LED indicators. These show you which ports are looping, so you can address the issue and prevent your entire network from crashing.

Manufacturer Part Number
GX-D1241/V4
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Port Attributes: RJ-45 for 24 x 10/100/1000 Mbps Ethernet ports

Standard

  • IEEE 802.3 10Base-T Ethernet
  • IEEE 802.3u 100Base-TX Fast Ethernet
  • IEEE 802.3ab 1000BASE-T Gigabit Ethernet
  • IEEE 802.3az Energy Efficient Ethernet
Performance
  • MAC Address : Up to 8 K
  • Forwarding Rate :
    • (10Mbps Port)
    • 14,800packets/sec/(100Mbps Port)
    • 148,800packets/sec/(1000Mbps Port)
    • 1,488,000packets/sec
  • Switch Fabric : 48
  • Gbps
  • Buffer Memory : 4096 Kbits
  • Jumbo Frame : up to 9 KB
LED Indicator: Power LED and Link/Activity indicators for per port If a loop is detected, the two LEDs blink slowly.

Data Rate
  • Ethernet: 10Mbps (Half-duplex)
  • Ethernet: 20Mbps (Full-duplex)
  • Fast Ethernet: 100Mbps (Half-duplex)
  • Fast Ethernet: 200Mbps (Full-duplex)
  • Gigabit Ethernet: 2000Mbps (Full-duplex)
Transmission Method: Store-and-forward

Power Supply
  • AC Input : 110V~240V(50~60Hz)
  • Power Consumption: 17.22 Watts Max.
Environmental
  • Operating Temperature: 0 °C to 40 °C (32 °F to 104 ºF)
  • Storage Temperature: -20 ° to 70 ° C (-4 °F to 158 °F)
  • Operating Humidity: 10 % to 90 % (Non-condensing)
  • Storage Humidity: 5 % to 95 % (Non-condensing)
Dimensions: 43 x 11 x 4.4 ~ cm (WxDxH)

Weight: 2.163 kg

Safety: CE-LVD

EMC: FCC/CE

Only for Search: ProductType - Wired Switches