Mantis 20 Mounting Arm

The Mantis line is a true testament to our commitment in providing customers with a solution to frequent monitor movement. Two aluminum cylinders work together housing an adjustable brake and a gas assisted chamber. The Mantis will allow users to make adjustments in tension that range from easy movement to a more stationary setting.

Mantis 20

Our unique high precision gas assisted monitor arm, manufactured from anodized aluminum, stainless steel and brass internal components gives this arm a precise silky smooth movement with fingertip control. The gas assistance built into the Mantis provides easy, fluid movement of the display without the need for additional locking mechanisms. The variable tension and adjustable head gives you the ability to angle the monitor, or iMac computer, to the correct viewing angle for your specific application.

Manufacturer Part Number
060401040207128
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Joints: Gas assisted monitor arm
Material: Machined from 60-61 T6 billet aluminum
Screen Tilt: Variable tension adjustable head
Vesa: Removable 75/100 interface plate
Mac: Machead adapter available for iMacs & Apple Cinema LED Displays
Capacity: Supports displays 2.2 to 8kg (18lbs)
Range: Maximum reach of 424mm (16.7in)