280 G1 Microtower PC (ENERGY STAR)

Take on your everyday work at an affordable price with the HP 280 G1 desktop PC. Get the computing power you need while minimizing the total cost of ownership—now that’s a smart investment.

  • Windows 8.1 Pro or other operating systems available

Ready for work

The HP 280 G1 MT provides a strong performing PC for your agency with the tools you need to accomplish your everyday tasks.

Progressive style

Take up less space than a traditional tower with the HP 280 G1 Micro Tower with a stylish design to compliment your workspace.

Featuring:

Windows 8.1

  • Start up in an instant, quickly switch between applications, and manage files with the quick and fluid Windows 8.1.

Powered up processing

  • Cruise through tasks easily and efficiently with the latest processor technology. The 4th Generation Intel® CoreTM i3/i5 processor boasts a powerful H81 chipset, processor support and robust 16GB of memory.

Help secure critical data

  • The embedded Trusted Platform Module 1.2 (TPM) provides hardware-based encryption keys to help secure your data, e-mail, and user credentials.

Eight USB ports

  • Make connections to peripherals with eight USB ports on the HP 280 G1 MT. Two front USB 2.0 ports are ready to charge your tablet or phone, while six rear (two USB 3.0 and four USB 2.0) USB ports are ready to connect to USB compatible peripherals.

PC management made more manageable

  • Spend less time and get right to the updates you need with HP Support Assistant.

Simple wireless printing

  • Make better use of your workspace. HP ePrint makes wireless printing simple, no need for drivers.

Problems solved. That’s HP support

  • Relax. You’re backed by expert support when you extend and expand beyond your standard limited warranty with optional HP Care Packs. Pick your own service package so you’ll have the help you need.

Manufacturer Part Number
P0C87UT#ABA
EAN/UPC
0889894206237,889894206237
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System features:
Chipset:

  • Intel® H81 Express
  • Form factor: Microtower
Memory:
  • Memory slots: 2 UDIMM
Storage:
  • Internal drive bays: One 3.5" HDD; One 3.5" HDD (optional)
  • External drive bays: One 5.25" ODD
  • Additional storage: 6-in-1 media card reader (optional)
Expansion features:
Ports:
Front:
  • 2 USB 2.0
  • 1 microphone
  • 1 headphone
Back:
  • 4 USB 2.0
  • 2 USB 3.0
  • 1 audio line in
  • 1 audio line out
  • 1 DVI-D
  • 1 VGA
  • 1 RJ-45
  • 2 PS/2 (keyboard and mouse)
  • 2 serial (optional)
  • 1 parallel (optional)
Expansion slots:
  • 1 PCIe x1
  • 1 PCIe x16
  • 1 6-in-1 media card reader (optional)
Power and operating requirements:
Power supply:
  • 180 W standard efficiency
  • Operating temperature range: 50 to 95°F
  • Operating humidity range: 10 to 90% RH
Dimensions and weight:
Dimensions (W x D x H):
  • 6.5 x 13.98 x 14.13 in (16.5 x 35.5 x 35.88 cm)
Weight:
  • 15.51 lb (7.05 kg) (Exact weight depends on configuration)
Security management:
Security management:
  • Trusted Platform Module (TPM) 1.2
  • Security cable slot
What's included:
  • Warranty: 1 year limited warranty including telephone support 24/7. Terms and conditions may vary by country and region. Other HP Care Pack Services available. Service levels and response times for HP Care Packs may vary depending on your geographic location. Restrictions and limitations apply. Service starts at date of hardware purchase. For details, visit www.hp.com/go/cpc.