Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Product SKUs
MBD-C7X99-OCE -O:
- C7X99-OCE (Gift Box Pack)
Physical StatsForm Factor: Dimensions: - 12" x 9.6", (30.5cm x 24.4cm)
ProcessorCPU: - Intel® 4th gen. Core™ i7 series, Intel® Xeon® processor E5-2600/ 1600 v3 family (up to 160W TDP **)
- Single Socket R3 (LGA 2011)
Note: ** Motherboard supports this maximum TDP. Please verify your system can thermally support
System MemoryMemory Capacity: - 8x 288-pin DDR4 DIMM slots
- Supports up to 64GB DDR4 Non-ECC Un-Buffered memory (UDIMM) in 8 DIMM slots
Memory Type: - Frequency up to 3300MHz(OC) non-ECC DDR4 SDRAM 72-bit, 284-pin (UDIMM) gold-plated DIMMs
- Support overclocking up to 3300MHz*
* Please check the operation manual for supported components
DIMM Sizes: Memory Voltage: On-Board DevicesChipset: SATA: - SATA3 (6Gbps) via Intel X99 controller
- 10x SATA3 ports: 6x iSATA (RAID 0, 1, 5, 10) and 4x sSATA
Network Controllers: - Intel® i210-AT Dual Port Gigabit Ethernet
- Supports 10BASE-T, 100BASE-TX, and 1000BASE-T, RJ45 output
Audio: - RealTek ALC1150 High Definition Audio
Input / OutputSATA: LAN: - 2x RJ45 Gigabit Ethernet LAN ports
USB: - 8x USB 3.0 ports (6 rear + 2 via header)
- 4 of 8 USB 3.0 ports upgradable to 4x USB 3.1 (10Gbps) (2 rear + 2 via header) (This upgrade is BOM option for OEM only)
Audio: Keyboard/Mouse: - 1x PS/2 Keyboard/Mouse port
Serial Port / Header: TPM: OS Compatibility• Please reference the OS Compatibility Chart for details
Chassis ( Optimized for C7X99-OCE )Important Chassis Notes: - To support motherboards based on Intel® Xeon® processor 5500/3500 series,Revision K or later chassis is recommended for most models. Please talk to your sales representative for details.
Expansion SlotsPCI-Express: - 4x PCI-E 3.0 x16 slots (run at 16/16/NA/8 or 16/8/8/8)
- 2x PCI-E 2.0 x1 (in x4) slots
PCI-E slot #1 supports (x4) and slot #4 (x16) is disabled when Intel Core i7-5820K is installed
System BIOSBIOS Type: - 128Mb SPI Flash EEPROM with AMI BIOS
BIOS Features: - Plug and Play (PnP)
- APM 1.2
- DMI 2.3
- PCI 2.3
- ACPI 1.0 / 2.0 / 3.0 / 4.0
- USB Keyboard support
- Hardware BIOS Virus protection
- SMBIOS 2.7.1
- UEFI 2.3.1
- RTC (Real Time Clock) Wakeup
ManagementSoftware: - SuperDoctor® III
- Watch Dog
Power Configurations: - ACPI Power Management
- Keyboard Wakeup from Soft-Off
- CPU Fan auto-off in sleep mode
- Power-on mode for AC power recovery
PC Health MonitoringVoltage: - +12V, +3.3V, +5V, 1.05 (PCH), 1.2V (VDIMM), 3.3V standby, Chassis intrusion header, Monitors CPU voltages, VBAT
FAN: - Total of 5 fan headers supporting up to 5 fans
- 5 fans with tachometer status monitoring
- Status monitor for speed control
- Status monitor for on/off control
- Low noise fan speed control
- Pulse Width Modulated (PWM) fan connectors
Temperature: - Monitoring for CPU and chassis environment
- CPU thermal trip support
- I2C temperature sensing logic
- Thermal Monitor 2 (TM2) support
- PECI
LED: - CPU / System Overheat LED
- Suspend static indicator LED
Other Features: - Chassis intrusion detection
- Chassis intrusion header
- RoHS