RIPPLE Bluetooth Speaker

WATERPROOF
The waterproof design protects your speaker from splashes, making it the perfect accessory to bring to the beach or a pool party.

SPEAKER PHONE
Answers calls and functions as a speakerphone. 

WIRELESS PLAYBACK
30+ feet range depending on environment

Built-in BATTERY
The rechargeable battery provides hours of music wherever you go.

SHOCKPROOF
The shockproof silicone bumper provides a smooth exterior which protects your speaker from knocks or bumps. 

CARRY-ON-THE-GO
The attached lanyard makes it easy to carry your speaker wherever you go. 

Manufacturer Part Number
RIPPLE
EAN/UPC
0817707017084,817707017084
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Wireless

Bluetooth,
30+ foot range depending on environment

Ports

Micro USB for charging

Battery

Built-in rechargeable
4 hour battery life

Frequency

100Hz – 20Khz

Dimensions

3.3 x 3.3 x 2.44 inches
0.52 pounds 

Exterior

Lanyard to Wear
Shockproof Silicone Bumper
IPX5 Rated Water Resistant
Bass Passive Plate

In the Box

Speaker
Micro USB Cable
Manual