NFC Pairing
Quick Pairing with enabled devices.
SPEAKER PHONE
Answers calls and functions as a speakerphone.
Built-in Battery
The rechargeable battery provides hours of music wherever you go.
WIRELESS PLAYBACK
30+ feet range depending on environment
LINE-IN
Connect yur MP3 player, laptop, or any device without Bluetooth.
Loud and Clear
Surround yourself with powerful sound from the dual driver speaker.
Note:
SPECIFICATIONS:
Wireless
Bluetooth
NFC Pairing
30+ foot range depending on environment
Ports
3.5mm audio input
Micro USB for charging
Battery
Built-in 1800mAh rechargeable lithium battery
12 hour battery life
Frequency
20Hz – 20Khz
Dimensions
4.8 x 2.36 x 1.85 inches
0.59 pounds
In the Box
Speaker
Micro USB Cable
AUX Cable
Manual