Cube Speaker System

WATERPROOF
The waterproof design protects your speaker from splashes, making it the perfect accessory to bring to the beach or a pool party.

SPEAKER PHONE
Answers calls and functions as a speakerphone. 

4 HOUR BATTERY
The built-in rechargeable battery provides hours of music wherever you go.

WIRELESS PLAYBACK
30+ feet range depending on environment

Suction Cup Mount
The suction cup mount allows you to listen to music or answer your calls from the comfort of your bath or shower. 

Multi-Function Button
The multi-function button gives you easy control of your speaker. Power on your speaker, control music playback, and answer calls wirelessly.  

Manufacturer Part Number
CUBE
EAN/UPC
0817707017077,817707017077
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

TECH SPECS:

Wireless
Bluetooth, 30+ foot range depending on environment
 
Ports
Micro USB for charging

Battery

Built-in rechargeable, 4 hour battery life

Frequency

100Hz – 20Khz

Dimensions

3.3 x 3.3 x 2.44 inches
0.33 pounds 

In the Box

Speaker with Suction Cup Mount
Micro USB Cable
Manual

Exterior

Suction Cup Mount
IPX5 Rated Water Resistant