Combining extended runtime capabilities and exceptional efficiency, the Eaton 5PX UPS is a powerful enterprise class backup solution. An ENERGY STAR® qualified UPS, the 5PX’s managed outlet segments allow you to monitor energy consumption down to the outlet level on its intuitive LCD screen, while convenient virtualization-ready bundles and Intelligent Power Software Suite enable seamless management in virtualized environments.
Note:
General
Topology: Line interactive
Configuration: Rack/Tower
Catalog Number: 5PX2200RTUS
Part Number: 5PX2200RTUS
Color: Black
Rating (VA/Watts): 1950/1920
Diagnostics: Full system self-test at power up
UPS Bypass: EHBPL2000R-PDU1U (optional)
Dimensions (H x W x D, inches): 3.4 x 17.4 x 20.6
Dimensions (H x W x D, mm): 86 x 441 x 522
Weight (kg): 30
Weight (lbs): 65
Warranty: 3 years on electronics, 3 years on batteries with registration
Rail Kit Included: Tower stands and 4-post rail kit included
Contents
(Ships with the following items): 5PX2200RT
Four-post rail kit
User manual CD
Tower pedestals
Intelligent Power Software Suite CD
Quick start guide
RS-232 serial cable
USB cable
Phillips head screw driver
Efficiency: up to 99%
Electrical Input
Connection: (1) NEMA 5-20P
Input Cord: 8ft
Input Voltage Range: 89–151 Vac (adjustable to 70–153 Vac)
Nominal Voltage: 120 Vac (adjustable to100/120/127 Vac)
Frequency: 50/60 Hz (auto-sensing)
Frequency Range: 47–70 Hz (50 Hz system), 56.5–70 Hz (60 Hz system), 40 Hz in low-sensitivity mode
Input Power Factor: 0.98
Electrical Output
Output Receptacles:(8) NEMA 5-20R
On Utility Voltage Regulation: 102–132 Vac
On Battery Voltage Regulation: -10%, +6% of nominal
Output Frequency: 50/60 Hz ±0.1 % (autosensing)
Transfer Time: 1–4 ms typical
Load Segments: Group 1: (2) 5-20R outlets Group 2: (2) 5-20R outlets
view load segments application note
Battery
Optional Extended Battery Module: 5PXEBM48RTUS
Battery Management: ABM® technology and temperature-compensated charging method (user selectable), automatic battery test, deep discharge protection, automatic recognition of extended battery modules (EBMs)
Battery Type: 12V/9 Ah; sealed, lead-acid; maintenance free
Battery Replacement: Hot-swappable internal batteries and extended battery modules (EBMs)
Start On Battery: Allows start of UPS without utility power
Communications
User Interface: LCD graphical display
LEDs: Load protected, battery and fault
Communication Ports: 1 USB HID compliant port + 1 RS232 serial port and relay contacts (USB and RS232 ports cannot be used simultaneously)
Communications Card Slots: 1 slot for ConnectUPS-MS network management card
Power Management Software: Eaton Intelligent Power Software Suite CD (included)
Environmental & Standards
Heat Dissipation (BTU): Line: 305, Battery: 2047
Audible Noise: <45 dBA
Operating Temperature: 0°C–40°C (32°F–104°F)
Performance - Safety - EMC: UL1778; UL497A; cUL
Safety markings: UL, cUL
EMC Markings: FCC Part 15 subpart B Class A
Storage Temperature: -15°C–50°C (5°F–122°F)
Relative Humidity: 20–95% non-condensing
Altitude: Up to 10,000 ft (3000m) without de-rating