1ms Fast ResponseTime Meets Ultra-Slim Elegant Design
Delicate touches make a monitor truly great, VX278Q Full HD LED monitor, with extremely quick 1ms response time, 80,000,000:1 high contrast ratio is optimized for the finest image and color quality. This approach extends to the sturdy sundial-inspired design stand and ultra-slim profile without compromising style in ensuring stability and durability.
Note:
Display
Panel Size: Wide Screen 27.0"(68.6cm) 16:9
Color Saturation: 72%(NTSC)
Panel Type: TN
True Resolution: 1920x1080
Display Surface Non-glare
Pixel Pitch: 0.311mm
Brightness(Max): 300 cd/㎡
Contrast Ratio (Max): 1000:1
ASUS Smart Contrast Ratio (ASCR): 80000000:1
Viewing Angle (CR≧10): 170°(H)/160°(V)
Response Time: 1ms (Gray to Gray)
Display Colors: 16.7M
Flicker free
Video Feature
SPLENDID Video Preset Modes: 8 Modes (sRGB Mode/Scenery Mode/Theater Mode/Night View Mode/Game Mode/Reading Mode/Darkroom Mode)
QuickFit (modes): Yes (Letter/Alignment Grid/Photo Modes)
GamePlus(modes): Yes (Crosshair/Timer)
Low Blue Light: Yes
VividPixel: Yes
Smart View Technology: Yes
Audio Features
Stereo Speakers: 1.5W x 2 Stereo RMS
Convenient Hotkey
SPLENDID Video Preset Mode Selection
Brightness Adjustment
Volume Adjustment
Input Selection
I/O Ports
Signal Input: HDMI , D-Sub, DisplayPort
PC Audio Input: 3.5mm Mini-Jack
AV Audio Input: HDMI
Earphone jack: 3.5mm Mini-Jack
Signal Frequency
Analog Signal Frequency: 30~80 KHz(H)/ 55~75 Hz(V)
Digital Signal Frequency: 30~80 KHz(H)/ 55~75 Hz(V)
Power Consumption
Power On Mode: <29.1W (Based on Energy Star 6.0 standard)
Power Saving Mode: < 0.5W
Power Off Mode: <0.5W
Voltage: 100-240V, 50 / 60Hz
Mechanical Design
Chassis Colors: Black
Tilt: +20°~-5°
Slim Design: Yes
Security
Kensington lock
Dimensions
Phys. Dimension with Stand (WxHxD): 640.7x451.66x210.1 mm
Phys. Dimension without Stand (WxHxD): 640.7x381.3x41.97 mm
Box Dimension (WxHxD): 680 x 560 x 119mm
Weight
Net Weight (Esti.): 4.5 kg
Gross Weight (Esti.): 6.7 kg
Accessories
VGA cable
Audio cable
Power cord
Power adapter
DisplayPort cable
Quick start guide
HDMI-to-DVI cable
HDMI cable
Warranty Card
Regulation Approval
EAC logo, Energy Star®, BSMI, CB, CCC, CE, CEL level 0, ErP, FCC, ISO-9241-307, PSE, RoHS, TCO6.0, WEEE, WHQL (Windows 8.1, Windows 7), MEPS, UL
Note