Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
EATURES
- 7" TFT LCD display
- Capacitive touchscreen
- Full color touch LCD display
- Android OS 4.4 Kit Kat
- Dual core 1 GHz processor
- Built-in 512MB RAM
- Built-in WiFi 802.11 b/g/n
- 8GB installed flash memory
- Expandable memory
- G-Sensor for screen rotation
- 800 x 480 native resolution
- Front facing camera
- Built-in microphone
- Digital video: MOV, MKV, AVI, RM, RMVB, FLV, WMV, MP4, VOB
- Digital audio: MP3, WAV
- Digital photos: JPEG, BMP, PNG
- eBooks: PDF, PDF DRM, EPUB, EPUB DRM
- Preloaded Apps: Opera Mobile, Soc.io App Mall, Soc.io e-Reader
- Basic Apps: Music Player, Movie Player, Photo Viewer, Web Browser, Email, Camera
- Google Play App Store
- Browser: Google Chrome
- Micro-SD memory card reader: supports JPEG, MP3
- Micro-USB port
- 3.5mm headphone jack
- Built-in speaker
- DC battery power: built-in rechargeable battery
- DC battery power: 2400 mAH battery
- Battery life: ~2.5 hours
IN THE BOX - Micro-USB to USB cable
- One set of stereo earbuds
- AC/DC power adapter
- Warranty
- User's guide
DIMENSIONS & WEIGHT - Length: 7.56"
- Width: 4.33"
- Height: 0.43"
- Weight: 0.59 lbs