High-quality Stereo Headphones IAH54R

Precision-tuned drivers and over-the-ear design give you studio-quality sound. Padded, 3D-swivel ear cups and an adjustable headband provide maximum comfort. A gold-plated connector resists corrosion.

Manufacturer Part Number
IAH54R
EAN/UPC
0047323700750,047323700750
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Features:

  • High-quality stereo headphones
  • Rotating cushioned ear cup design for a secure comfortable fit
  • Sliding headband design
  • L-shaped headphone plug
  • Gold-platted connector
  • 3.9 ft cord
  • Driver: 30mm
  • Frequency response: 20 - 20K Hz
  • Nominal impedance: 32 ohms
  • Sensitivity: 100dB/mW