13.3" LED TV - TE1384B

High Definition Television

The native resolution on the display is high definition, and the HDMI Input supports sources up to 1080p. An HDTV Tuner is built in allowing for high definition over-the-air digital playback.

Use Your Television as a Computer Monitor

Use the PC Input to turn your TV into a High Definition Computer Monitor. Your computer's sound can be run through the Audio Input, instantly increasing the quality of your laptop or desktop computer's audio.

Manufacturer Part Number
TE1384B
EAN/UPC
0047323013843,047323013843
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications:

  • 13.3" LED display
  • 1366 x  768 native resolution
  • 720p Full HD
  • Aspect ratio: 4:3, 16:9, Zoom, Cinema
  • Dynamic contrast: 20,000:1
  • Brightness: 230cd/m2
  • Contrast: 500:1
  • Max color: 262K
  • Response time: < 8ms
  • Viewing angle: 90°H, 45°V
  • ATSC/NTSC tuner
  • V-chip - parental controls/viewer controls
  • Multi-language on-screen display 
  • Electronic program guide
  • Sleep timer
  • Closed captioning
  • Digital volume control
  • Built-in stereo speakers
  • VGA PC video input
  • Composite video input
  • USB port: supports JPEG, MP3 file formats and firmware updates
  • HDMI input
  • Optical digital audio output
  • RCA stereo audio inputs
  • 3.5mm PC audio input
  • RF input
  • Stereo headphone jack
  • Full-function remote
  • Wall mountable
  • Dual Voltage: 220V/50Hz, 120V/60Hz
  • DC power input: requires an AC/DC power adapter (included)
  • Dimensions: 12.52"L x 1.89"W x 9.06"H. Weight: 1.82 Lbs.
  • Dimensions w/stand: 12.52"L x 4.65"W x 10.43"H. Weight: 2.14 Lbs.

Includes:

  • Remote control: requires 2 AAA batteries (included)
  • Removable stand
  • AC/DC power adapter