RoadMate 5045-LM (Refurbished)

The Magellan RoadMate 5045-LM is a premium 5" GPS navigator packed with features including lifetime map updates, Magellan OneTouch™ favorites menu, plus much more.

Premium navigation features

Free Lifetime Map Updates included. Receive updated maps for the life of the GPS receiver. Never worry about out-of-date maps again!

The OneTouch favorites menu lets you bookmark your favorite destinations and searches. Find your favorites anywhere you travel. With a single touch, find your favorite café or restaurant when traveling within any city.

Free Lifetime Traffic provides real-time traffic information. Avoid traffic jams, detours and construction zones. No subscription-fees ever!

Highway Lane Assist shows realistic highway signs to guide you and ensure that you'll choose the correct lane when approaching an upcoming interchange or exit.

Easily keep your eyes on the road as you drive because spoken street name guidance announces the street name and direction of each turn.

The big 5" screen provides maps and POI information on an easy-to-read screen that is 35% larger than a standard 4.3" screen.

Ready to roll

QuickSpell quickly narrows your address and city searches, as you type, making destination entry easy. Find cities and streets without worrying about misspelling them.

You're always ready to travel with premium maps and points of interest for the United States, Canada and Puerto Rico.

Find over 6 million of points of interest at your command and easily locate gas stations, restaurants, ATMs, coffee shops, and much more. Even search for gas stations, restaurants, or lodging, near upcoming highway exits.

Multi-destination routing lets you plan your trip with multiple stops in the order you want or automatically optimize for the most efficient route, helping save time and money.

Navigate in confidence

Perfect for business travel or personal errands, the Magellan RoadMate 5045-LM has the premium features that allow you to navigate with confidence anywhere you go.

Lifetime Maps entitles you to receive up to four (4) map updates per year, for the life of the GPS receiver or until Magellan no longer receives relevant map data. Internet connection and Content Manager required.

Manufacturer Part Number
RM5045RGLUC
EAN/UPC
0763357126457,763357126457
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Number RM5045RGLUC

Device

    Dimensions (English) 5.6" x 3.5" x .6"
    Dimensions (Metric) 143mm x 89mm x 16mm
    Weight (English) 6.4oz
    Weight (Metric) 181.4g
    Battery Type Li-ion (integrated)
    Battery Life 2 Hours
    Microphone No
    Speaker Yes
    Stereo Audio Jack No
    CPU 400 MHz
    Expandable Memory microSD
    Temperature Range (F) 14F to 158F
    Temperature Range (C) -10C to 70C

Screen

    Display Resolution, WxH WQVGA
    Screen Size 5.0"
    Display Type Color, Transmissive
    Touch Screen Yes

GPS & Sensors

    GPS Accuracy 3-5 Meters
    High-Sensitivity GPS Yes
    Antenna Type Multidirectional Patch

Mapping & Navigation

    Preloaded Maps US, Canada, Puerto Rico
    Points of Interest T
    Turn-by-Turn Routing Yes
    Lifetime Traffic Alerts Yes
    Highway Lane Assist Yes
    Map Updates Sold Separately
    Multi-Destination Routing Yes
    OneTouch Favorites Menu Yes
    Speed Limits No
    Spoken Street Names Yes
    Periodic Reporting No

User Generated Content

    User Data Online Sharing No

Interface & Communications

    USB Port USB 2.0
    PC Compatible Yes
    Bluetooth No
    Wi-Fi No
    Cellular No