RoadMate RC9485T-LMB Automobile Portable GPS Navigator

The Magellan RoadMate RC9485T-LMB GPS navigator is a high performance and cost-efficient truck navigation solution. In addition to its core navigation, features specific to professional drivers are supported. Drivers are able to enter in Hours Of Service whether off duty, sleeping, driving, or on-duty not driving. An internal computer calculates IFTA relevant mileage allowing easy retrieval for tax purposes. Other valuable truck features include Multi-destination Routing, Custom Vehicle Profiles, and Driver Profiles. A Virtual Dashboard puts ETA, Trip Time, Speed, and other essential data in one convenient place.

The RC9485T-LMB provides data feeds that point out the Lowest Fuel Prices, Weigh Stations and Toll Booth Alerts, and Weather information. With any Wi-Fi or with use of the Android or iOS app, a live feed can be maintained keeping information constantly updated.

The best-in-class navigation software gets you where you need to go with the latest features such as Landmark Guidance providing navigation instructions using landmarks, Traffic Alerts that warn of traffic jams, and Traffic Camera Alerts which warn of Speed and Red Light Cameras. Junction View and Highway Lane Assist use graphic representations of highway signs and arrows directing drivers to the appropriate lane for safer roadway transitions and exits.

Integrated Bluetooth® wireless technology with a built-in microphone and speaker: Allows the driver to pair their compatible Bluetooth phone and talk hands-free through the Magellan RoadMate RC9485T-LMB while keeping their eyes on the road.

The Magellan RoadMate RC9485T-LMB ensures a safe and convenient trip for all drivers due to its 7" glass capacitive touch panel, an extra loud speaker designed for larger cabins, and an external Audio/Video input for a backup camera. Its OneTouch favorites menu allows for a personalized travel experience while further increasing safety and convenience.

Manufacturer Part Number
RC9485SGLUC
EAN/UPC
0763357132397,763357132397
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Product Number RC9485SGLUC

Device

  • Dimensions (English) 7.63" x 4.72" x 0.6"
  • Dimensions (Metric) 193.8mm x 119.8mm x 15.26mm
  • Weight (English) 0.80 lbs
  • Weight (Metric) 363 grams
  • Battery Type Li-ion 1100mAh
  • Battery Life 30 mins
  • Microphone Yes
  • Speaker Yes
  • Stereo Audio Jack Yes
  • CPU Cortex A-9
  • Expandable Memory microSD
  • Temperature Range (F) 14F to 158F
  • Temperature Range (C) -10C to 70C
  • Internal Memory 4GB
  • Audio/Video Input Yes
  • SD Slot Yes

Screen

  • Display Resolution, WxH 800 x 480 WQVGA
  • Screen Size 7.0"
  • Display Type Color, Capacitive
  • Touch Screen Yes

GPS & Sensors

  • GPS Accuracy 3-5 Meters
  • High-Sensitivity GPS Yes
  • Antenna Type Multidirectional Patch

Mapping & Navigation

  • Preloaded Maps US, Canada, Puerto Rico
  • Points of Interest 7M
  • Turn-by-Turn Routing Yes
  • Lifetime Traffic Alerts Yes
  • Highway Lane Assist Yes
  • Map Updates Lifetime
  • Multi-Destination Routing Yes
  • OneTouch Favorites Menu Yes
  • Speed Limits Yes
  • Spoken Street Names Yes
  • Branded POIs Yes
  • POIs Along Route Yes
  • Smart City Search Yes
  • Smart Detour Yes
  • QWERTY/ABCD Keyboard Yes
  • RV/Truck route Yes
  • Customize Vehicle Profile Yes
  • Landmark Guidance Yes
  • Junction view Yes
  • Traffic Camera Alerts by PhantomALERT Yes
  • Yelp Integration Yes
  • Gas Prices Yes
  • Weather Yes
  • Coordinates Entry Yes
  • Truck POIs Yes
  • Advance Weather & Alerts Yes
  • Yellow Sign Alerts Yes
  • Toll Booth Alerts Yes

User Generated Content

  • User Login Yes
  • Driving status & report Yes

Interface & Communications

  • USB Port USB 2.0 (Micro)
  • PC Compatible Yes
  • MAC Compatible Yes
  • Bluetooth Yes
  • Wi-Fi Yes
  • Bluetooth Version 4.0 BLE