Elite Headset

THE DETAILS

 Drivers spoke.  We listened.

Hi-fi stereo sound with top noise cancellation technology and up to 50 hours of actual usage per charge.  Flexible, durable, and adaptable.

Almost four years ago, we began making noise cancelling headsets for America’s truck drivers.  The Pro and Deluxe quickly became two of the hottest selling headsets on the market.  But we didn’t stop there.

Since we started, drivers have been contacting us, letting us know exactly what they want in a headset.  Additional comfort, longer battery life, more features-these requests and more came pouring in.

All of this feedback has culminated in the design and creation of the Blue Tiger Dual Elite headset. 

Hi-fidelity audio combined with up to 50 hours of use per charge and a flexible ultra-comfortable headband make the Dual Elite a top choice for anyone looking for the highest quality communications device.

The Dual Elite is equipped with the VoxPro Bluetooth chip, allowing the headset to be connected to up to two devices simultaneously while providing for multimedia use with wireless control of your media and volume via A2DP.

Manufacturer Part Number
17-130389
EAN/UPC
0617037032678,617037032678
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Battery Life (Talk Time): 50 hrs
Battery Life (Standby Time): 1000 hrs
Multimedia Enabled: Yes
Multi-Point Technology: Yes
Adjustable Headband: Yes
FlexBand: Yes
Warranty: 1 Yr Manufacturer Warranty
Blue Tiger Promise Lifetime Replacement: Yes
Included Accessories: Mobile and wall adapter, USB charging cable
A2DP: Yes
AVRCP: Yes