Drive Headset

THE DETAILS

All of the features of the Blue Tiger Pro, but now with a rubberized, digital camo finish!

Twenty hours of talk time, 350 hours of standby time, multi-point functionality and a new paint job!

The Blue Tiger Pro was our most popular unit until the Elite was launched in June, 2013.  The Combat Edition maintains all of the features that made the Pro such a success while adding the rubberized urban-camo finish.  The resulting headset feels more durable and makes a statement with its bold design.

Manufacturer Part Number
17-120386
EAN/UPC
0610395305224,610395305224
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Battery Life (Talk Time): 20 hrs
Battery Life (Standby Time): 350 hrs
Multimedia Enabled: No
Multi-Point Technology: Yes
Adjustable Headband: Yes
FlexBand: No
Warranty: 1 Yr Manufacturer Warranty
Blue Tiger Promise Lifetime Replacement: Yes
Noise Cancellation: Yes
A2DP: No
AVRCP: No