Deluxe Headset

THE DETAILS

The Blue Tiger Deluxe headset is a proven reliable noise cancelling Bluetooth headset for the American truck driver.

Using a noise cancellation technique that includes both an old-school method of trimming down the microphone sensitivity, and digital signal processing, or DSP for short, the Deluxe cancels out just about all the background noise in your environment.  Whether you’re in the cab of an 18-wheeler with your windows down, or at a construction site full of whirring power tools, the Deluxe has you covered for clear conversations.

And, the Deluxe isn’t just a noise canceler.  It can also handle any kind of audio that your phone can throw at it.  From GPS directions to music and video, the Deluxe is equipped for any kind of media.

With 12 hours of talk time on a single charge, the Deluxe is ready to work as hard as you do.

The Deluxe is also a perfect headset for gaming and is fully compatible with PS3 and Bluetooth enabled computers.

Manufacturer Part Number
17-111665
EAN/UPC
0609728429270,609728429270
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Battery Life (Talk Time): 12 hrs
Battery Life (Standby Time): 250 hrs
Multimedia Enabled: Yes
Multi-point Technology: No
Adjustable Headband: Yes
FlexBand: No
Warranty: 1 Year Manufacturer Warranty
Blue Tiger Promise Lifetime Replacement: Yes
Noise Cancellation: Yes
A2DP: Yes
AVRCP: Yes