SoundTRAX Headset

SoundTRAX™ by Blue Tiger, are the wireless headphones that you have been looking for! Up to 30 hours of use on a single charge, pristine music clarity, and Bluetooth, 3.5 mm, and microSD card connection options.

SoundTRAX are equipped with a built-in microphone so you can answer your calls, or use the headset for communication and audio transmission for online games.  

Hear every detail in a multiplayer match and chat with your teammates all without getting your mouse and keyboard mixed up with messy headset cables.

On top of the ear cup, you will find a microSD card slot. Stick a microSD card full of up to 32gb of mp3 or WAV files and you won't even need to take your phone with you! Perfect for jogging, cycling, or working out.

SoundTRAX™ are also equipped with an auxiliary port to plug any device with a 1/8" stereo audio cable output directly into the headset.

Built-in Bluetooth® technology with A2DP allows any iPhone, iPod Touch, iPad, Android devices, or any other Bluetooth® devices to play through the headset wirelessly.

Multiple connection options, extreme battery life, and high quality sound make the SoundTRAX™ the perfect solution for wireless audio fidelity.

Manufacturer Part Number
17-090857
EAN/UPC
0610395305316,610395305316
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Battery Life (Talk Time): 30 hrs
Battery Life (Standby Time): 800 hrs
Multimedia Enabled/A2DP: Yes
Multi-point Technology: Yes
Adjustable Headband: Yes
FlexBand: Yes
Warranty: 1 Yr Manufacturer
Blue Tiger Promise Lifetime Replacement: No
Noise Cancellation: No
Microphone: Yes. Bluetooth connection required.
A2DP: Yes
AVRCP: Yes