Soundpods Speaker System

This little speaker puts out big sound! SoundPODS by Blue Tiger are heavy duty speakers in a small form factor, achieving exceptional sound quality in the palm of your hand. Long battery life and multiple ways to connect your music means that SoundPODS will be pumping out your tunes all day long from almost any device.

.se.  This speaker has enough volume to fill most rooms easily.  Works with laptops, tablets, phones, or any audio device with Bluetooth or a 3.5mm headset port.

Or, pre-load a microSD memory card with .mp3 or .wav files and SoundPODS become a standalone music player.

Speaker weighs nearly one pound with a machined aluminum enclosure. 

Manufacturer Part Number
17-080589
EAN/UPC
0799861857259,799861857259
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Battery Life: Up to 10 hours. 5 hours at max volume.
Speaker Type: 3 Watt. 45mm driver
MicroSD Port: Yes
Bluetooth Connection: Yes
Auxiliary Input: Yes. Cable included.
Microphone: Yes. Bluetooth connection required, speakerphone enabled.
A2DP: Yes
AVRCP: Yes