PRJG48 LCD Projector

The Pyle PRJG48 is a small but powerful projector. The compact design and lightweight body gives you the freedom to create a large screen display, up to 120’’ inches, on any flat surface or wall -- set it up anywhere! Connect it directly to your TV, laptop, gaming console, DVD player, home computer or laptop. Playback media directly by inserting an SD memory card or a USB flash drive. Additional connectivity interfaces include: VGA, AV and HDMI inputs. The Pyle PRJG48 allows you to enjoy versatile projector multimedia entertainment in a compact and portable style.

Manufacturer Part Number
PRJG48
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Imaging System: LED Lamp
  • Projection Size: 20'' - 120'' inches
  • Maximum USB/SD Card Support: 16 GB
  • Native Resolution: 320 x 240 Pixels
  • Aspect Ratio: 16:9, 4:3
  • Brightness: 400 Lumen
  • Lens: F=125
  • Contrast: 300:1
  • Colors: 16770K
  • Power: 12V
  • Consumption: 24 Watt
  • Digital File Compatibility: TXT, MPG, AVI, MP3, MOV, MKV & More
  • Dimensions (L x W x H): 5.0'' x 4.9'' x 2.2''
  • Weight: 1.1 lbs.