Elite Series Waterproof Bluetooth Amplifier, 400 Watt 4-Channel Amp

The Pyle Elite Series Bluetooth Amps provide waterproof power for all of your speaker needs. The marine grade waterproof construction and high-power efficiency ratings provide performance and reliability -- rain or shine! These multi-channel amplifiers are perfect for the back yard, boat or even by the pool! Features include Bluetooth wireless music streaming ability. They work with all of your favorite devices and you will be able to instantly stream your favorite songs or internet radio service providers, quickly and easily (Compatible with iPhones, Androids, Smartphones, iPad, Tablets, MP3 Players, etc.). Additional features include MOSFET power supplies, built-in electronic circuitry protection, heavy-duty aluminum heat sinks and more. Enjoy versatile waterproof performance and next level sound amplification with the Pyle Elite Series Bluetooth Amps. (Models: PLMRA210BT, PLMRA410BT, PLMRA430BT, PLMRA630BT, PLMRA830BT).

Manufacturer Part Number
PLMRA410BT
EAN/UPC
0068888759304,068888759304
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Output Power: 100 Watt x 4 MAX
  • Amplifier Class: AB
  • Bluetooth Version: 2.1
  • Bluetooth Wireless Range: 25' Feet
  • Fuse Type: 20A
  • Input Gain Impedance Adjustment: 1 - 300mV
  • Frequency Response: 15Hz - 30kHz +/-3dB
  • Input Impedance: 10k Ohms (Low), 100 Ohm (High)
  • Input Sensitivity: 250mV (Low), 2.5V (High)
  • T.H.D.: <0.04%
  • S/N Ratio: 95dB
  • Power Supply: DC 12V
  • Matching Speaker Impedance: 4-8 Ohms
  • Dimensions (L x W x H): 8.0'' x 7.9'' x 2.0''
  • Sold as: 1
  • Weight: 4.13 lbs.