Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
GPS Navigation
- Touch Screen Control Interface
- Talking Turn-by-Turn Voice Direction Assistance
- Drive Safe & Smart: Helps Keep Your Eyes on the Road
- Included SD Card with Integrated Maps
- Visual Map Guidance & Statistics Display
- Multi-Language Support
Bluetooth Connectivity - Built-in Bluetooth for Wireless Music Streaming
- Built-in Microphone for Hands-Free Calling
- Compatible with All of Your Favorite Bluetooth Devices
- (iPhone, Androids, Smartphones, iPad, Tablets, etc.)
- Convenient Contact List Import Ability
- Digital Phone Dial Pad Display
- Bluetooth Version: 2.0 +EDR
Headunit Receiver - Hi-Resolution 6.5'' HD Digital Display
- Touch Screen Control Operation
- User-Friendly Control Interface
- Rear Aux (RCA) Input/Output Connector Jacks
- USB Flash Drive Reader
- Micro SD Memory Card Reader
- Built-in CD/DVD Player
- Front Panel Located Aux (3.5mm) Input Connector Jack
- Multimedia Disc Support DVD/VCD/CD/CD-R/CD-RW
- Works with All Your Favorite Digital Media Files
- File Compatibility: JPEG, MP3, MP4, AVI, WAV and More
- Picture Configuration Adjustment: Brightness, Contrast, Color
- AM/FM Radio with 30 Station Memory
- Customizable EQ Audio Controls
- 4-Channel RCA Pre-Amp Output / Subwoofer Output
- Parking Video Output Connector
- Includes Remote Control
Technical Specs: - Wide Screen TFT - LCD Display
- Pixel Resolution: 800 x 480 Pixels
- Bluetooth A2DP Support
- Aspect Ratio 16:9 High Definition
- Double DIN Size Universal Standard
- Power Output: 4 x 80 Watt (320 Max.)
- Impedance: 4 Ohm
- Signal to Noise Ratio: 70dBA
- Frequency Response: 20Hz - 20kHz
- Video System: NTSC/PAL (Auto Recognition)
- Response Time: Up 30 ms, Down 50 ms
- AM/FM-MPX 2 Band Radio - Auto Store, Preset, Scan
- Anti-Shock Mechanism-ESP Function
- LO/DX & ST/MO Selector
- PLL Synthesizer Tuner
- Selectable USA/Europe Radio Frequency
- Maximum SD Flash Memory Card Support: 64GB
- 4GB SD Card with USA/Canada/Mexico Maps
- Working Voltage: DC 12V
- In-Console Dimensions (L x W x H): 6.97'' x 6.46'' x 3.94''
- Sold as: 1
- Weight: 5.74 lbs.