PT265BT AM/FM Receiver

The Pyle PT265BT receiver features Bluetooth wireless streaming from your Bluetooth device. This allows you to play your entire MP3 digital music library from your cell phone, PC or Tablet. This amplifier receiver unit includes built-in AM/FM radio receiver with 50 station memory presets, digital LCD display, two microphone inputs with separate volume, bass, treble and echo controls just like professional karaoke mixing machines. Instantly create a karaoke party when you mix the two microphones over any audio that plays through the system. Talk and sing over Bluetooth wireless streaming audio, AM/FM radio, or any other device you choose to connect through the AUX inputs. Upgrade your home entertainment system with the ability to turn any time into Karaoke time with the PT265BT Amplifier Receiver.

Manufacturer Part Number
PT265BT
EAN/UPC
0068888754934,068888754934
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Bluetooth Wireless Music Streaming
  • Works with Virtually Any Bluetooth Enabled Device
  • (iPhone, Android, Smartphones, Tablet, MP3 player, TV, PC etc.)
  • Mix Two Microphones with Music from Bluetooth, AM/FM or Aux In for Karaoke Fun
  • AM/FM Radio Receiver with 50 Station Memory Presets
  • Digital LCD Display Screen
  • Main Channel Full Volume, Balance, Treble and Bass Level Controls
  • Separate Volume, Bass, Treble and Echo Controls for the Microphone Inputs
  • Two Microphone Inputs Combined with Three Stereo RCA Input Sources
  • Full Function Remote Control Included
  • Two Pairs of Left and Right Stereo Speaker Outputs with A/B Speaker Selector Switch
  • Main Channel Peak Power Output 100 Watts x 2
  • Normal Load Impedance: 8 Ohm
  • S/N Ratio, Amplifier: >76dB, Amplifier with Microphone: >71dB
  • Frequency Response: (40Hz-15kHz) 2dB
  • Power Compatibility: 110 Volts 60 Hz/ 220 Volts 50 Hz
  • Dimensions: 19"(W) 11.4"(D) 4.7"(H)
  • Sold as: Unit
  • Weight: 13.35 lbs.