PSBV250BT Sound Bar Speaker

The Pyle Audio Level Bluetooth Stereo Sound Bar Speaker System is what your entertainment system has been missing. Built-in Bluetooth technology allows you to wirelessly stream audio from your favorite devices (works with virtually all Bluetooth-enabled devices likes iPhone, Android, Smartphone, iPad, Tablet, PC, etc.). Connect the 2-channel soundbar to your home theater system or computer thanks to the RCA Aux input. Add rich, full-bodied audio to any room in the house quickly and easily. It connects to your DVD player, cable box, TV or any other audio source -- connect it all! It works with additional external devices, like a Smartphone or MP3 Player, thanks to the AUX (3.5mm) input connector jack. The system also includes full function remote control so you can control it all from the couch. Let Pyle improve your home audio experience and add the PSBV250BT Bluetooth Sound Bar to your entertainment system.

Manufacturer Part Number
PSBV250BT
EAN/UPC
0068888757584,068888757584
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Details:

  • Powerful and Compact Speaker Sound Bar System
  • Built-in Bluetooth for Instant Wireless Music Streaming
  • Works with All of Your Favorite Bluetooth-Enabled Devices
  • (iPhone, Smartphone, iPod, MP3 Player, iPad, Tablet, PC, MP3 player, etc.)
  • Inputs: 3.5mm (AUX), RCA and Digital Optical Audio
  • (Connect to TV, Mac, PC, Laptop, Home Theater, Receiver, etc.)
  • Includes (2) 2'' Full Range Stereo Speakers
  • 2-Channel Digital System
  • Efficient Stereo Sound Reproduction
  • Impressive Bass Response
  • Easy Touch Button Controls
  • Lightweight and Sleek Speaker Design
  • Glossy Black Finish
  • Equalizer (EQ) Preset Sound Effects
  • Convenient Source Selection with LED Indicators
  • Includes Wall Mount Brackets, Remote Control and RCA to RCA Audio Cable
Technical Specs:
  • Max Power Output: 20 Watt x 2
  • Bluetooth Version: 3.0
  • Bluetooth Wireless Range: 30 Feet
  • Impedance: 8 Ohm
  • Power Supply: AC~120V, 60Hz
  • Frequency Response: 40Hz - 20kHz (+/-6dB)
  • Input Sensitivity: 700mV
  • S/N: 60dB
  • THD: 10%
  • Remote Battery Required: CR2025 Dimensions: 31.7'' x 2.3'' x 2.5'' Weight : 3.2 lbs.
  • Sold as: Unit
  • Weight: 4.38 lbs.