STEALTHtenna is a compact, durable UHF/VHF outdoor directional television antenna that receives signals from up to 50 miles within a 90-degree radius. Powder-coated black finish helps to blend in to outdoor areas without reflection while providing ultra-high quality HD signals.
Note:
Electrical Specifications:
Bandwith: 175 to 230 and 470 to 750 MHz
VHF Gain: 1.5-2dB
UHF Gain: 5-7dB
Front to Back Ratio: 6-8dB
Return Loss: 16dB
Impedance: 300 Ohm (75 Ohm balun included)
Mechanical Specifications:
Boom Length: 23.5"
Number of Elements: 8
Max Element Width: 22.6"
Mounting Clamp: Angle Bracket with U bolt support up to 2"
Turning Radius: 24.5"
Output Connector: F-type
Weight (packaging): 1 lb
Size (packaging): 38L x 6W x 6H in
Wind Resistance: (at 100 mph, no ice) – 3