HC400 BLU Vehicle Battery

EXTRAORDINARY VALUE AT ENTRY LEVEL PRICING

The cells that started it all! Known for being used in car audio sound-off competitions to break an amazing 180db and beyond. While newer technologies like our HC PRO and HC REV series take HC BLU’s place in car audio competitions these cells are perfect for entry level competitors and general everyday use. Featuring a 1-year warranty, made with advanced AGM technology.

Manufacturer Part Number
40920
EAN/UPC
0806593409202,806593409202
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • MAX Wattage: 400
  • BCI Group Number: na
  • Height w/out Terminal: 4.06 in
  • Width: 3.86 in
  • Length: 5.94 in
  • Weight:: 8 lbs
  • Terminal Configuration: 6mm
  • Nominal Voltage: 12 volts
  • Reserve Capacity
  • Capacity - 20 Hour Rate: 12 Ah