Vector MX Headphones

  • Stylish design keeps you looking good
  • Large 40mm drivers deliver superior sound
  • Convenient in-line volume control
  • Single-sided cable stays out of the way and minimizes tangles
  • 3.5mm stereo plug

Manufacturer Part Number
NE-929 BK
EAN/UPC
0840005008355,840005008355
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Form Factor:  Over-ear
  • Drivers:  40mm neodymium
  • Frequency Response:  20-20,000Hz
  • Power Input:  1000mW
  • Impedance:  32Ω
  • Sensitivity:  120  ± 3dB / mW
  • Cord:  Single-sided, 4.89 feet
  • Plug:  3.5mm
  • Package Type: Gift box
  • Available colors:  Black