Compact DVD/USB Player with HD Upconversion

A compact DVD & digital media player with HD upconversion

Manufacturer Part Number
ND-860
EAN/UPC
0840005008041,840005008041
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Display Type:  On-screen
  • Speakers:   - -
  • Disc Support:  DVD, DVD±R/RW, CD, CD-R/RW
  • Removable Media Support:  USB
  • Playable Media Formats:  MPEG-1, MPEG-2, MP4, JPG, MP3
  • Video Standard:  NTSC, PAL
  • Output:  HDMI, Composite video + audio (shared), S-video + audio (shared), Coaxial digital audio
  • Input:  - -
  • Multi-language OSD:  English, Spanish, French
  • Power Source:  AC 120V
  • Accessories included:  Remote control, A/V cable
  • UL/ETL Certification:  Yes
  • Package Type:  Gift box