42" Sound Bar with Bluetooth with Built-in Subwoofer

Manufacturer Part Number
NHS-7008
EAN/UPC
0840005009116,840005009116
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Speaker Output:  Total Output Power: 50W RMS, 2 x 15W (drivers) + 20W (subwoofer)
  • Removable Media Support:  USB, SD, SDHC
  • Media Formats:  MP3, WMA
  • Radio Tuner:  FM (20 station presets)
  • Wireless Source:  Bluetooth® with 1-touch NFC setup
  • Input: Optical digital audio, RCA stereo audio, 3.5mm AUX audio
  • Installation Options: Wall mount, tabletop
  • Power Source:  AC 100-240V (DC 16V, 3.5A)
  • Accessories Included:  AC power adapter, Remote control, RCA audio cable, 3.5mm AUX cable, Wall mount kit
  • UL/ETL Certification:  Yes   
  • Package Type: Gift box