Neurale Wireless Headphones with Bluetooth Technology

  • Enjoy music wirelessly from smartphones, laptops, tablets, and other Bluetooth-enabled devices
  • Built-in microphone allows you to take and make hands-free calls from a connected smartphone
  • Convenient phone, volume, and music playback controls
  • Rechargeable lithium battery provides up to 8 hours of music play time or 16 hours of talk time

Manufacturer Part Number
NE-932 BK
EAN/UPC
0840005008515,840005008515
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SPECIFICATIONS:

  • Form Factor:  On-ear
  • Drivers:  40mm neodymium
  • Frequency Response:  20-20,000Hz
  • Impedance:  32Ω
  • Rated/Max Power Input:  10mW / 20mW
  • Sensitivity:  -95 ±: 3dB / mW
  • Distortion:  0.1% at 1kHz
  • Wireless Support:  Bluetooth® 2.1 + EDR 
  • Power:  Rechargeable lithium battery (280mAh)
  • Battery Life*:  Music: 6-8 hours; Talk: 15-16 hours; Standby: 180-200 hours
  • Accessories included:  USB cable, 3.5mm AUX cable
  • Additional Features:  Call and playback controls, built-in microphone
  • Package Type:  GIft box
  • Available colors:  Black, White

*Estimated battery life. Actual time depends on the conditions of use.