Dancing Water Light Bluetooth Stereo Speakers

Manufacturer Part Number
NAS-3058
EAN/UPC
0840005009369,840005009369
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Output Power (RMS):  6W total (2 x 3W)  
Frequency Response:  100-18,000 Hz
Removable Media Support:  --
Media Formats: --
Radio Tuner:   --
Wireless Source:  Bluetooth® 2.1 +EDR
Input:  3.5mm AUX audio
Power Source: Rechargeable battery (800 mAh), USB charge (DC 5V)
Battery Life: 2 hours
Accessories Included: 3.5mm AUX cable, USB charge cable
Package Type: Gift box