Neckband Speaker with Bluetooth

Manufacturer Part Number
NAS-3046BLUE
EAN/UPC
0840005009260,840005009260
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Output Power (RMS):  3W
Frequency Response:  150-20,000 Hz
Removable Media Support:   microSD, microSDHC (max 32 GB)
Media Formats:  MP3
Radio Tuner:  FM
Wireless Source:  Bluetooth® 2.1
Input: Built-in microphone
Power:  Rechargeable battery (200 mAh), USB charge (DC 5V)
Battery Life: 1 hour
Accessories Included: USB charge cable
Package Type: Clamshell