Wireless Audio Adapter with Bluetooth for USB Connectors

Wireless Audio Adapter with Bluetooth® for USB Connectors

An adapter that adds wireless Bluetooth® technology to devices with a USB audio connector

Manufacturer Part Number
NAB-4003
EAN/UPC
0840005008416,840005008416
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model:  NAB-4003
Barcode: Black 840005008416

Unit
Dimensions (in): 2.30 x 0.80 x 0.40 [ L x W x H ]
Weight (lbs): 0.02

Giftbox/Clamshell
Dimensions(in): 4.01 x 0.50 x 5.50 [ L x W x H ]
Weight(lbs): 0.18

Master Carton
Dimensions (in): 6.30 x 5.50 x 4.70 [ L x W x H ]
Weight (lbs): 0.83
# Of Units/per: 10

Inner Carton:
Dimensions (in): 0.00 x 0.00 x 0.00 [ L x W x H ]
Weight (lbs): 0.00
Total # of Inner Cartons: N/A
# of Units/per: N/A

Loading Qty/Container
20: 104,660
40: 225,440
40HQ: 265,700

Number of units/standard pallet: N/A