RV 660LMT Automobile Portable GPS Navigator

Civilization on Demand

  • Custom RV routing for the size and weight of your RV or towable trailer
  • Road warnings for bridge heights, weight limits, sharp curves, steep grades and more
  • Directory of RV Parks & Services; filter campground search results based on your preferred amenities
  • Easy Route Shaping lets you easily change your route to include preferred roads or cities, just by touching the screen
  • Elevation map tool displays possible steep grades along your route

RV 660LMT, our latest navigator for the RV lifestyle, lets you enjoy the freedom of the open road with the convenience of traveling with a helpful guide. RV 660LMT guides with an easy to read 6.0-inch display that fits comfortably in your car, truck or RV, routes based on RV dimensions¹ and road warnings, and includes a directory to RV Parks & Services. New to the RV product line, our 660LMT model offers Easy Route Shaping, Elevation Profile information, and millions more new and popular places thanks to Foursquare®.

Customized RV Routing

Just input the specs of your RV or towable trailer, then RV 660LMT will use your RV profile¹ to find the most efficient route across North America. Your route will be determined based on the height, weight, length and width of your vehicle.

Route Warnings and Elevation Profile

RV 660LMT is preloaded with detailed maps of North America that also include RV-related restrictions, such as bridge heights, sharp curves and related information for most major roads and highways. You’ll hear and see these helpful warnings, which can help prepare you for upcoming descents, ascents and more.

RV 660LMT features a handy map tool that allows you to view upcoming elevation information pertaining to your route — all while viewing your map navigation screen. You can even tap on the elevation information to expand the elevation profile view and see your current and upcoming elevation in greater detail. Viewing this information helps prepare you for possible steep grades along your route.

Directory of RV Parks & Services

RV 660LMT features America’s RV Parks & Services Directory. This comprehensive listing of RV parks and campgrounds contains nearly 20,000 sites in the U.S. and Canada, including national and state parks and privately owned campgrounds. America’s RV Parks & Services Directory lets you search by preferred amenities — such as pet-friendly, on-site laundry, electric hookups — so you can easily find what you want, away from home. The directory also includes more than 14,000 RV-specific service locations, including towing, tire shops, truck stops and repairs.

Easy Route Shaping

When you prefer to drive on certain streets or through specific towns, Easy Route Shaping lets you easily modify your route. Just add a point to the route you see onscreen and you’ll see a notification regarding how much time will be added.

Hands-free Features

RV 660LMT offers the convenience of Voice-activated Navigation. Speak and your device responds to your commands. Your hands can remain on the wheel. Of course, you can also navigate using the touchscreen interface. Sync a compatible Bluetooth®-enabled device, such as your smartphone, to RV 660LMT for hands-free calling through its integrated microphone and speaker. Safely stow your phone in a glove compartment, pocket or purse and still make and take calls.

Manufacturer Part Number
010-01535-00
EAN/UPC
0753759144234,753759144234
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Physical & Performance

Physical dimensions: 6.6"W x 3.7"H x 0.76"D (16.8 x 9.4 x 1.9 cm)
Display size, WxH: 5.4"W x 2.8"H (13.6 x 7.2 cm); 6.1" diag (15.4 cm)
Display resolution, WxH: 800 x 480 pixels
Display type: multi-touch, capacitive, manual dual-orientation, WVGA color TFT with white backlight
Weight: 9.5 ounces (268.0 g)
Battery: rechargeable lithium-ion
Battery life: up to 1 hour
High-sensitivity receiver: Yes

Maps & Memory

Preloaded street maps: Yes
Includes lifetime map updates: Yes
Built-in memory: internal solid state
Accepts data cards: microSD™ card (not included)
Custom POIs (ability to add additional points of interest): Yes
Waypoints/favorites/locations: 1000              

Navigation Features                   

Speaks street names (e.g. "Turn right ON ELM STREET in 500 ft."): Yes (with Garmin Real Directions™)
Voice-activated navigation (operate device with spoken commands): Yes
Traffic compatible (routes around traffic with a receiver and subscription): Yes (lifetime traffic)
Lifetime traffic updates (receive free lifetime traffic updates): Yes
Lane assist (guides to proper lane for navigation): Yes
Junction view (displays junction signs): Yes
Route avoidance (avoid highways, tolls etc.): Yes
Bluetooth® wireless technology: Yes
Speed limit indicator (displays speed limit for most major roads in the U.S. and Europe): Yes
View upcoming points of interest along route: Yes

Additional

Additional:

  • Specialized RV routing supports RV-related restrictions in the U.S. and Canada (customizable by height, weight, length, width) 
  • Includes a directory of RV Parks & Service locations
  • Displays elevation of current and upcoming roads while driving
  • RV-specific features include state border notices, speed limit changes, sunrises/sunsets and mile marker info
  • Compatible with Garmin BC™ 30 wireless backup camera
  • Receive live services via your compatible iPhone® or Android™ smartphone with Smartphone Link (software update may be required)
  • Easy Route Shaping lets you easily change your route to include preferred roads or cities, just by touching the screen
  • Millions of more new and popular places thanks to Foursquare®
  • Direct Access simplifies navigating to select complex destinations, like airports and malls