DT1-25 Discus Tweeters

MB Quart Discus Pair of 25mm (1") aluminum tweeter on silk surrounds with in-line 12dB high-pass crossover

Manufacturer Part Number
DT1-25
EAN/UPC
0806576224563,806576224563
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

RMS Power Handling (CEA426B): 15 watts
Peak Power Handling (CEA426B): 30 watts
Speaker Impedance: 4 Ohms
Frequency Response +/- 10dB: 4.5-20,000Hz
Sensitivity (1 watt/1 meter): 91db
Crossover Point: 3.5KHz
Crossover Slope: 12dB Per Octave
Weight (with Grills): 0.8 lbs
Hardware:

  • Flush, Surface and Angled
  • Mounting Hardware Included