iGlowsound Mini Rechargeable Bluetooth Speaker

Lights dance to your tunes! Built-in USB port keeps your mobile device charged. Wirelessly connect via Bluetooth® or wired via AUX in.  Internal battery makes this speaker truly wireless, portable and rechargeable. Easy access to volume control. Dedicated control button for lights. Includes a charge cable.

Manufacturer Part Number
ISOUND-5379
EAN/UPC
0845620053797,845620053797
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Bluetooth® v2.0
  • Battery: 2000mAh
  • Power Output: 3W x 2
  • Frequency range: 20 Hz - 20 kHz