SCM-1200 Microphone

All the ingredients for great sound at an unbeatably low price!

The Nady SCM 1200 Condenser Microphone is perfect for recording studio vocals, acoustic instruments, orchestras and choral groups, ambient instrument audio, and many live sound applications. Powerful and versatile, your Nady SCM 1200 microphone meets the stringent requirements of even the most demanding digital recording and live broadcasting applications. 48V phantom power required.

Manufacturer Part Number
SCM-1200
EAN/UPC
0634343284065,634343284065
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Polar pattern: Cardioid
  • Sensitivity: -39dB(1V/Pa,1KHz)
  • Frequency range: 20Hz to 20KHz
  • Impedance: 100 Ohms
  • Max. SPL: 140dB(THD ≤ 0.1% at1KHz)
  • Equivalent noise level to (IEC581-5) ≤ 20dBA
  • S/N ratio: 74dB(1KHz at1Pa)
  • Power requirement: +48VDC phantom power
  • Current consumption: <3mA
  • Connector: 3-pin XLR (gold plated)
  • Mic cable: 3-pin XLR standard cable (not supplied)
  • Size: Diameter: 2.3” x 5”(60mm×128mm)
  • Net weight: 11 oz (311g)