Clearer HD Security Camera

  • A state of the art surveillance camera with video technology equivalent to 720p
  • Seeing is believing with 720p HD Cameras (1 Megapixel) perfect for close up detail such as license plates, facial detail, clothing colors & more
  • Latest infrared cut filter for amazing night vision to 100ft / 30m for amazing clarity in low light
  • Sturdy aluminum camera construction suits indoor & outdoor applications with IP67 rating for any weather conditions
  • This camera can only be used in combination with Swann’s Professional HD Digital Video Recorders including DVR4-44XX, DVR8-44XX or DVR16-44XX for cutting-edge surveillance in HD
  • Deter thieves, safeguard loved ones, protect your property & cut the cost of crime with this superior surveillance camera from Swann

Manufacturer Part Number
SWPRO-A850CAM-US
EAN/UPC
0840236106158,840236106158
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PRO-A850™ Camera
Video
Video Quality 720p
Viewing Angle 62°
Night Vision
Night Vision Distance Up to 100ft/30m
IR cut Filter Yes

General
Indoor / Outdoor Indoor / Outdoor, IP67 rated
Audio Microphone No
Operating Power DC 12V
Operating Temperature -4° F ~ 122° F / -20° C ~ 50° C
Body Construction Aluminum
Dimensions – Camera 2.6” x 7.1” x 2.6” / 66mm x 180mm x 66mm
Weight – Camera 0.8lbs / 363g