DVR8-4400 - 8 Channel 720p Digital Video Recorder

  • A state of the art & expandable surveillance system with video technology equivalent to 720p HD resolution
  • Set & forget by recording continuously from 8 channels for 30 days+ onto a 1TB hard drive, even longer with motion detection
  • Expand by adding 8 Swann PRO-AXXX cameras of your choice for full 8 channel monitoring^
  • Save time & have peace of mind by easily locating incident video, then transfer to external storage via USB or network
  • View live or playback video in high definition on your HDTV, LCD screen or monitor via HDMI connection or VGA port
  • Connect in minutes using SwannLink ‘Peer-to-Peer’ easy network connection software
  • Surveillance in the palm of your hand with live viewing on 3G/4G-enabled Smartphone & tablets including, iPhone, iPad, Android devices and more* using the free SwannView Link app

Manufacturer Part Number
SWDVR-84400H-US
EAN/UPC
0840236106387,840236106387
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

DVR8-4400
Video

Video Format NTSC or PAL
Video Inputs 8 Channels
Video Outputs HDMI, VGA
Display Resolution Up to 1080p

 Audio

Audio Input 1 Channel, RCA Input
Audio Output 1 Channel, RCA Output

 Recording

Compression Format H.264
Recording Mode  Motion, Schedule, Manual
Recording Resolution 720p
Multi Tasking Recording / Playback / Network / Simultaneously
Recording Frame Rate Up to real-time 30fps / 25fps

 Hard Drive

HDD Included 500GB
Hard Drive Capacity Up to 3TB SATA HDD

 Connection

Network Connection SwannLink ‘Peer-to-Peer’
Network Interface RJ45 Port x 1
USB Interface USB 2.0 x 2

 General

Operating Power DC 12V
Dimensions (WxDxH) 8.5" x 8.9" x 2.0" / 215 x 225 x 50mm