ADS-455 SwannEye HD Plug and Play Wi-Fi Security Camera

  • Plug & play’ wi-fi internet camera packed with features for home & business security
  • Easy 3 step set-up using a QR code & your Smartphone or tablet with no networking required
  • Saves video & HD pictures to an Micro SD card or your 3G/4G device & sends you an email notification when motion is detected
  • Built for life on the move with the free SwannEye app for viewing on PC, Mac, tablets & Smartphones including iPhone, iPad & Android devices
  • Mount the 720p HD camera on any flat surface, on a wall, or upside down on the ceiling
  • Perfect for day/night surveillance with the ability to see & hear what’s happening 24/7

Manufacturer Part Number
SWADS-455CAM-US
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications
Resolution 720p 1280 x 720
Frame Rate Up to 30fps (real time)
Night Vision Up to 32ft/10m
Microphone 1-way audio
Indoor/Outdoor Indoor only
Weight 0.66lbs/300g
Operating System Microsoft Windows XP/Vista/7
Mac OS 10.6.8 & later