This CD receiver features Built-in Bluetooth with RGBÂ custom colors, Direct USB control for iPod/iPhone devices, Pandora app control when connected via USB to an iPhone, 3.7" wide 10-Character scrolling LCD and front panel USBÂ and 3.5mm inputs
Note:
General Specifications
Chassis Size: 1.0 DIN
MOSFET Powered: Yes
Peak Power Output: 240 Watts (60 watts x 4)
RMS Power Output: 18 Watts x 4
Preamp RCA Outputs: 1 Pair
Subwoofer Preamp Output: No
Preamp Voltage: 2VRMS
Audio Adjustment: Bass / Treble
7 Preset EQ Curves: Pop, Jazz, Rock, Beat, Classic, User and Flat
Display Type: 3.7" Wide LCD
Display Color: RGB with over 32000 colors
Button Color: Blue
Wireless Remote Control: Yes
CEA-2006 Compliant: Yes
Built-in Bluetooth
Hands-Free Calling (HFP): Yes
Streaming Stereo Audio (A2DP): Yes
Remote Device Control (AVRCP): Yes
Built-in Microphone: Yes
Internet Radio Sound & Control for Smartphone : Yes (Android / iPhone)
*Function availability depends on cell phone device
Direct USB Control for iPod/iPhone
Displays song, artist, time and album information on the LCD display: Yes
Charges iPod/iPhone: Yes
Supports iPod / iPhone Audio: Yes
Control for Pandora Internet Radio
Play, Pause, Next Song, Volume Up/Down: Yes
Control for iPhone: Yes
Bookmark a Song for Purchase: Yes
Switch Between Personalized Radio Stations: Yes
USB
Full-Speed USB (12Mbps): Yes
Charges Most USB Devices: Yes
Plays MP3/WMA Audio Files: Yes (up to 64GB)
Playback Features
AM/FM Tuner: Yes
FM Presets: 18
AM Presets: 12
CD-R/RW Playback: No
MP3 Playback: Yes
WMA Playback: Yes
AAC: No
Expandibility Features
AUX Input: Front Panel 3.5mm Input
USB Input: Front
Warranty
1 year parts and labor