Standard Telephone Wall Jack, 6P4C x F, Screw Terminal, Light Almond

Manufacturer Part Number
40259-T
EAN/UPC
0078477294000,078477294000
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Material Specifications
Housing/Plate Material: High-Impact Plastic
Mechanical Specifications
Mounting Type: Standard Wallplate Flush
Jack Style: 1 Modular and 1 F-Type
Quantity of Jacks: 2
Position / Conductor: 6P4C
Wiring Type: Type 625D
Termination Type: Screw Terminals
Mount: Box
Product Features
Jack Type: Telephone/Video
Mounting Type: Standard Wallplate Flush
Jack Style: 1 Modular and 1 F-Type
Quantity of Jacks: 2
Wiring Type: Type 625D
Position / Conductor: 6P4C
Termination Type: Screw Terminals
Type: Telephone & Video Wallplates
Standards and Certifications: UL
Warranty: 1 Year Limited
Wallplate: Included
Mount: Box
Style: Standard
Color: Light Almond